DS/EN 60793-2-10

Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres

inactive
Organization: DS
Publication Date: 6 July 2011
Status: inactive
Page Count: 46
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a fibre is a 50/125 ìm graded index fibre. Type A1a.1 applies to 50/125 ìm fibre, while A1a.2 and A1a.3 apply to two bandwidth grades of 850 nm laser-optimised 50/125 ìm fibre. Type A1b applies to 62,5/125 ìm graded index fibre and A1d applies to 100/140 ìm graded index fibre. Other applications include, but are not restricted to, the following: short reach, high bit-rate systems in telephony, distribution and local networks carrying data, voice and/or video services; on-premises intra-building and inter-building fibre installations including Data Centres, LANs, Storage Area Networks, PBXs, video, various multiplexing uses, outside telephone cable plant use, and miscellaneous related uses. Three types of requirements apply to these fibres: - general requirements, as defined in IEC 60793-2; - specific requirements common to the category A1 multimode fibres covered in this standard and which are given in Clause 3; - particular requirements applicable to individual fibre types or specific applications, which are defined in the normative family specification annexes.

Document History

November 14, 2017
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2017 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
March 2, 2016
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
DS/EN 60793-2-10
July 6, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
December 13, 2007
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
March 17, 2005
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
June 14, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of 60793 is applicable to optical fibres type A1a, A1b and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres, (April 23, 2005)
A description is not available for this item.
Advertisement