DS/EN 60793-2-10

Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres

inactive
Organization: DS
Publication Date: 14 June 2002
Status: inactive
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of 60793 is applicable to optical fibres type A1a, A1b and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of requirements apply to these fibres: - general requirements, as defined in IEC 60793-2; - specific requirements common to the category A1 single-mode fibres covered in this standard and which are given in clause 3; - particular requirements applicable to individual fibre types or specific apllications, which are defined in the normative specification annexes.

Document History

November 14, 2017
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2017 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
March 2, 2016
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
July 6, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
December 13, 2007
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
March 17, 2005
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
DS/EN 60793-2-10
June 14, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of 60793 is applicable to optical fibres type A1a, A1b and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres, (April 23, 2005)
A description is not available for this item.
Advertisement