DSF/FPREN 60793-2-10

Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre

inactive
Organization: DS
Status: inactive
Page Count: 42
scope:

This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a applies to 50/125 µm graded index fibre. Three bandwidth grades are defined as A1a.1, A1a.2 and A1a.3. Each of these bandwidth grades is defined for two levels of macrobend loss performance that are distinguished by "a" or "b" suffix. Those with suffix "a" are specified to meet traditional macrobend loss performance levels. Those with suffix "b" are 197 specified to meet enhanced macrobend loss (i.e. lower loss) performance levels.

Document History

November 14, 2017
Optical fibres – Part 2-10: Product specifications – Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2017 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
March 2, 2016
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
July 6, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
December 13, 2007
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
March 17, 2005
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
June 14, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of 60793 is applicable to optical fibres type A1a, A1b and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
DSF/FPREN 60793-2-10
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
Optical fibres -- Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres, (April 23, 2005)
A description is not available for this item.
Advertisement