SMPTE ST 2053

Media Package for Storage, Distribution and Playback of Multimedia File Sets and Internet Resources

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 13 July 2011
Status: active
Page Count: 39
scope:

This document describes the physical packaging format of the SMPTE Media Package. This specification is derived from the ISO 29500-2 specification for Open Packaging Conventions.

The SMPTE Media Package Format may combine multiple media files, metadata files, playback applications, and other files, along with an XML Table of Contents, in a single ZIP file that can be stored and distributed as a single object using simple file transfer protocols such as HTTP:.

Systems that have ZIP file readers may read or extract or add individual files in a Media Package. The Table of Contents and related XML files enable a media player to select appropriate media files, tracks, DRM licenses, presentation applications, and other media-specific constructs for playback, download, streaming, or updating. A reader that fully supports Open Packaging Conventions can utilize additional functionality, such as advanced file properties and digital signatures.

Document History

SMPTE ST 2053
July 13, 2011
Media Package for Storage, Distribution and Playback of Multimedia File Sets and Internet Resources
This document describes the physical packaging format of the SMPTE Media Package. This specification is derived from the ISO 29500-2 specification for Open Packaging Conventions. The SMPTE Media...

References

Advertisement