DSF/FprCEN ISO/TS 14907-2

Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface (ISO/DTS 14907-2:2011)

inactive
Organization: DS
Status: inactive
Page Count: 90
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on ISO 14906:2011, for electronic fee collection (EFC) applications. After the tests of isolated data items and functions (C.1-C.2), an example is given for testing of a complete EFC transaction (C.3). The scope of this part of ISO/TS 14907 comprises definitions of OBU conformance assessment tests of ? basic dedicated short-range communication L7 functionality, ? EFC application functions, ? EFC attributes (i.e. EFC application information), ? the addressing procedures of EFC attributes and (hardware) components [e.g. integrated circuit cards (ICC) and man-machine interfaces (MMI)], ? the EFC transaction model, which defines the common elements and steps of any EFC transaction, and ? the behaviour of the interface so as to support interoperability on an EFC-DSRC application interface level, see Figure 1.

Document History

August 31, 2016
Electronic fee collection – Test procedures for user and fixed equipment – Part 2: Conformance test for the on-board unit application interface (ISO/TS 14907-2:2016)
ISO/TS 14907-2:2016 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on...
March 5, 2012
Electronic fee collection – Test procedures for user and fixed equipment – Part 2: Conformance test for the onboard unit application interface
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
July 12, 2006
Road transport and traffic telematics - Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface
The standard will define tests that verify conformance of implementations of the AFC transaction model, functions and data structures as defined in prENV ISO 14906. The tests will be described using...
DSF/FprCEN ISO/TS 14907-2
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface (ISO/DTS 14907-2:2011)
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the on-board unit application interface (ISO/DTS 14907-2:2016)
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
Advertisement