DS/CEN ISO/TS 14907-2

Road transport and traffic telematics - Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface

inactive
Organization: DS
Publication Date: 12 July 2006
Status: inactive
Page Count: 106
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

The standard will define tests that verify conformance of implementations of the AFC transaction model, functions and data structures as defined in prENV ISO 14906. The tests will be described using tree and tabular combined notation (TTCN), defined in ISO 9646-3.

Document History

August 31, 2016
Electronic fee collection – Test procedures for user and fixed equipment – Part 2: Conformance test for the on-board unit application interface (ISO/TS 14907-2:2016)
ISO/TS 14907-2:2016 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on...
March 5, 2012
Electronic fee collection – Test procedures for user and fixed equipment – Part 2: Conformance test for the onboard unit application interface
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
DS/CEN ISO/TS 14907-2
July 12, 2006
Road transport and traffic telematics - Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface
The standard will define tests that verify conformance of implementations of the AFC transaction model, functions and data structures as defined in prENV ISO 14906. The tests will be described using...
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the onboard unit application interface (ISO/DTS 14907-2:2011)
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the on-board unit application interface (ISO/DTS 14907-2:2016)
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based...
Advertisement