DS/CEN ISO/TS 14907-2
Electronic fee collection – Test procedures for user and fixed equipment – Part 2: Conformance test for the onboard unit application interface
| Organization: | DS |
| Publication Date: | 5 March 2012 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on ISO 14906:2011, for electronic fee collection (EFC) applications. After the tests of isolated data items and functions (C.1-C.2), an example is given for testing of a complete EFC transaction (C.3). The scope of this part of ISO/TS 14907 comprises definitions of OBU conformance assessment tests of basic dedicated short-range communication L7 functionality, EFC application functions, EFC attributes (i.e. EFC application information), the addressing procedures of EFC attributes and (hardware) components [e.g. integrated circuit cards (ICC) and man-machine interfaces (MMI)], the EFC transaction model, which defines the common elements and steps of any EFC transaction, and the behaviour of the interface so as to support interoperability on an EFC-DSRC application interface level, see Figure 1.
Document History