DSF/prEN ISO 13078
Dentistry - Dental furnace - method for temperature measurement with separate thermocouple (ISO/DIS 13078:2011)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This International Standard specifies a test method for the calibration of dental furnaces which are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1050 °C.
Document History
March 7, 2013
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600...
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO/FDIS 13078:2012)
This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...
DSF/prEN ISO 13078
Dentistry - Dental furnace - method for temperature measurement with separate thermocouple (ISO/DIS 13078:2011)
This International Standard specifies a test method for the calibration of dental furnaces which are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...