DSF/FprEN ISO 13078

Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO/FDIS 13078:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Dental equipment): 11.060.20
scope:

This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1 050 °C. This International Standard does not include furnaces intended to sinter zirconium oxide-frameworks (in the temperature range of 1 350°C or higher).

Document History

March 7, 2013
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600...
DSF/FprEN ISO 13078
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO/FDIS 13078:2012)
This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...
Dentistry - Dental furnace - method for temperature measurement with separate thermocouple (ISO/DIS 13078:2011)
This International Standard specifies a test method for the calibration of dental furnaces which are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...
Advertisement