DS/EN ISO 13078

Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 March 2013
Status: active
Page Count: 18
ICS Code (Dental equipment): 11.060.20
scope:

ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1 050 °C.

Document History

DS/EN ISO 13078
March 7, 2013
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600...
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO/FDIS 13078:2012)
This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...
Dentistry - Dental furnace - method for temperature measurement with separate thermocouple (ISO/DIS 13078:2011)
This International Standard specifies a test method for the calibration of dental furnaces which are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...
Advertisement