AWWA C224

Nylon-11-Based Polyamide Coating System for the Interior and Exterior of Steel Water Pipe, Connections, Fittings, and Special Sections

inactive
Buy Now
Organization: AWWA
Publication Date: 12 June 2011
Status: inactive
Page Count: 28
scope:

This standard describes Nylon-11-based polyamide coating systems for interior and exterior of steel pipe, connections, fittings, and special sections (articles) that are used in water-handling equipment that is installed aboveground, belowground, or underwater. Polyamide coating systems are thermoplastic and are ordinarily applied in a shop or manufacturing facility.

Minimum pipe diameter. The minimum pipe diameter for application of the polyamide coating system to the interior of a pipe shall be the diameter that permits effective inspection and repair. For joints of pipe, this minimum diameter is ordinarily 24 in. (600 mm). For pipe diameters less than 24 in. (600 mm), the coating manufacturer shall be consulted regarding methods of inspection and repair.

Maximum temperature. AWWA pipe coating standards are written for and based on the service temperature of potable water. The maximum temperature at which a polyamide coating system can be used shall be as recommended by the manufacturer.

Purpose

The purpose of this standard is to establish and describe the minimum requirements for the application and use of polyamide coatings for steel articles employed in water handling to maximize long-term performance-in particular, long-term corrosion protection.

Document History

January 14, 2017
Nylon-11-Based Polyamide Coatings and Linings for Steel Water Pipe and Fittings
This standard describes Nylon-11-based polyamide systems for lining and coating of steel pipe, connections, fittings, and special sections (articles) that are used in water-handling equipment that is...
AWWA C224
June 12, 2011
Nylon-11-Based Polyamide Coating System for the Interior and Exterior of Steel Water Pipe, Connections, Fittings, and Special Sections
This standard describes Nylon-11-based polyamide coating systems for interior and exterior of steel pipe, connections, fittings, and special sections (articles) that are used in water-handling...
February 12, 2006
Nylon-11-Based Polyamide Coating System for the Interior and Exterior of Steel Water Pipe, Connecctions, Fittings, and Special Sections
This standard describes polyamide (Nylon-11-based) coating systems for interior and exterior of steel pipe, connections, fittings, and special sections that are used in water-handling equipment that...
March 1, 2002
Two-Layer Nylon-11-Based Polyamide Coating System for the Interior and Exterior of Steel Water Pipe, Connecctions, Fittings, and Special Sections
A description is not available for this item.

References

Advertisement