DSF/FprEN ISO 17186

Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/FDIS 17186:2011)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.

Document History

January 30, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness
This document specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
February 25, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness
This standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/DIS 17186:2009)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
DSF/FprEN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/FDIS 17186:2011)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Advertisement