DS/EN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness
inactive
| Organization: | DS |
| Publication Date: | 25 February 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Document History
January 30, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness
This document specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
DS/EN ISO 17186
February 25, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness
This standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/DIS 17186:2009)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/FDIS 17186:2011)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.