DS/EN ISO 17186
Leather - Physical and mechanical tests - Determination of surface coating thickness
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 January 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Document History
DS/EN ISO 17186
January 30, 2012
Leather - Physical and mechanical tests - Determination of surface coating thickness
This document specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
February 25, 2003
Leather - Physical and mechanical tests - Determination of surface coating thickness
This standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/DIS 17186:2009)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.
Leather - Physical and mechanical tests - Determination of surface coating thickness (ISO/FDIS 17186:2011)
This International Standard specifies a method for determining the thickness of the surface coating applied to leather when measured under zero compression. It is applicable to all types of leather.