ASME B16.47

Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard

inactive
Buy Now
Organization: ASME
Publication Date: 20 October 2011
Status: inactive
Page Count: 120
scope:

General

This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI (Metric) and U.S. Customary units, with diameter of bolts and flange bolt holes expressed in inch units.

This Standard is limited to

(a) flanges made from cast or forged materials

(b) blind flanges made from cast, forged, or plate materials (see Tables 1 and 2)

Also included in this Standard are requirements and recommendations regarding flange bolting, flange gaskets, and flange joints.

Document History

January 1, 2020
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class...
May 5, 2017
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
ASME B16.47
October 20, 2011
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
January 1, 2006
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included here are flanges with...
October 26, 1998
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
January 1, 1996
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
January 1, 1991
Addenda to B16.47-1990 Large Diameter Steel Flanges NPS 26 Through NPS 60
A description is not available for this item.
January 1, 1990
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75,...

References

Advertisement