ASME B16.47
Addenda to B16.47-1990 Large Diameter Steel Flanges NPS 26 Through NPS 60
inactive
Buy Now
| Organization: | ASME |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
Document History
January 1, 2020
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class...
May 5, 2017
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
October 20, 2011
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
January 1, 2006
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included here are flanges with...
October 26, 1998
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
January 1, 1996
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
ASME B16.47
January 1, 1991
Addenda to B16.47-1990 Large Diameter Steel Flanges NPS 26 Through NPS 60
A description is not available for this item.
January 1, 1990
Large Diameter Steel Flanges NPS 26 Through NPS 60
General
This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75,...