ASME B16.47

Large Diameter Steel Flanges NPS 26 Through NPS 60

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1990
Status: inactive
Page Count: 52
scope:

General

This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150,300,400,600, and 900. Flanges may be cast, forged, or plate (for blind flanges only) materials, as listed in Table 1A.

Requirements and recommendations regarding bolting and gaskets are also included.

Document History

January 1, 2020
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class...
May 5, 2017
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
October 20, 2011
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating...
January 1, 2006
Large Diameter Steel Flanges NPS 26 Through NPS 60 Metric/Inch Standard
General This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included here are flanges with...
October 26, 1998
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
January 1, 1996
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75, 150, 300,...
January 1, 1991
Addenda to B16.47-1990 Large Diameter Steel Flanges NPS 26 Through NPS 60
A description is not available for this item.
ASME B16.47
January 1, 1990
Large Diameter Steel Flanges NPS 26 Through NPS 60
General This Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60 and in ratings Classes 75,...

References

Advertisement