CSA - CAN/CSA-C22.2 NO. 61730-1:11
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
| Organization: | CSA |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
Scope and object
The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No.
61730-2 address flat-plate PV modules that are used in systems
where the maximum system voltage is equal to or less than 1000
V.
This Standard applies to the safety of such equipment designed to
be installed and used in accordance with the rules of the
Canadian Electrical Code, Part I, and CSA C22.2 No.
0.
Note: Manufacturers designing products for use
in Canada may find a helpful summary of the equipment related
requirements of the Canadian Electrical Code, Part I, in CSA
SPE-2000.
Document History