CSA C22.2 NO 61730-1
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 140 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This Standard applies to the safety of PV modules designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
General requirements applicable to this Standard are provided in CAN/CSA-C22.2 No. 0.
Document History
CSA C22.2 NO 61730-1
January 1, 2019
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
This Standard applies to the safety of PV modules designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
General requirements applicable to...
January 1, 2015
Amendment 2 Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
FOREWORD
This amendment has been prepared by IEC technical committee 82: Solar photovoltaic energy systems.
The committee has decided that the contents of this amendment and the base publication...
January 1, 2015
Amendment 2 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
FOREWORD
This amendment has been prepared by IEC technical committee 82: Solar photovoltaic energy systems.
The text of this amendment is based on the following documents:
Full information on the...
January 1, 2013
Amendment 1 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
General
All polymeric materials shall have a minimum relative thermal index (electrical and mechanical as defined by IEC 60216-5) of 20 °C above the maximum measured operating temperature of said...
January 1, 2013
Amendment 1 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
A description is not available for this item.
August 1, 2011
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
Scope and object
The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No. 61730-2 address flat-plate PV modules that are used in systems where the maximum system voltage is equal to or...
January 1, 2011
Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
A description is not available for this item.
January 1, 2011
Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
Scope and object
The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No. 61730-2 address flat-plate PV modules that are used in systems where the maximum system voltage is equal to or...