CSA - CAN/CSA-C22.2 NO. 61730-1:11

Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction

inactive
Organization: CSA
Publication Date: 1 January 2011
Status: inactive
Page Count: 96
ICS Code (Solar energy engineering): 27.160
scope:

Scope and object

The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No. 61730-2 address flat-plate PV modules that are used in systems where the maximum system voltage is equal to or less than 1000 V. This Standard applies to the safety of such equipment designed to be installed and used in accordance with the rules of the Canadian Electrical Code, Part I, and CSA C22.2 No. 0.

Note: Manufacturers designing products for use in Canada may find a helpful summary of the equipment related requirements of the Canadian Electrical Code, Part I, in CSA SPE-2000.

Document History

January 1, 2019
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
This Standard applies to the safety of PV modules designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I. General requirements applicable to...
Amendment 2 Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
FOREWORD This amendment has been prepared by IEC technical committee 82: Solar photovoltaic energy systems. The committee has decided that the contents of this amendment and the base publication...
Amendment 2 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
FOREWORD This amendment has been prepared by IEC technical committee 82: Solar photovoltaic energy systems. The text of this amendment is based on the following documents: Full information on the...
Amendment 1 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
General All polymeric materials shall have a minimum relative thermal index (electrical and mechanical as defined by IEC 60216-5) of 20 °C above the maximum measured operating temperature of said...
Amendment 1 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
A description is not available for this item.
Photovoltaic (PV) module safety qualification — Part 1: Requirements for construction
Scope and object   The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No. 61730-2 address flat-plate PV modules that are used in systems where the maximum system voltage is equal to or...
Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
A description is not available for this item.
CAN/CSA-C22.2 NO. 61730-1:11
January 1, 2011
Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
Scope and object The requirements of CAN/CSA-C22.2 No. 61730-1 and CAN/CSA-C22.2 No. 61730-2 address flat-plate PV modules that are used in systems where the maximum system voltage is equal to or...

References

Advertisement