IEC 60245-8

AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 8: Cords for applications requiring high flexibility

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2011
Status: inactive
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in applications where high flexibility is required, for example for iron cords.

All cables should comply with the appropriate requirements given in IEC 60245-1 and the individual types of cables should each comply with the particular requirements of this part.

Document History

January 1, 2012
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 8: Cords for applications requiring high flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
IEC 60245-8
September 1, 2011
AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 8: Cords for applications requiring high flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
January 1, 2004
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
January 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.
January 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.

References

Advertisement