IEC 60245-8

Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1998
Status: inactive
Page Count: 61
ICS Code (Cables): 29.060.20

Document History

January 1, 2012
Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 8: Cords for applications requiring high flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
September 1, 2011
AMENDMENT 2 Rubber insulated cables – Rated voltages up to and including 450/750 V – Part 8: Cords for applications requiring high flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
January 1, 2004
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage...
January 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.
IEC 60245-8
January 1, 1998
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
A description is not available for this item.
Advertisement