IEC 60245-8
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 8: Cords for Applications Requiring High Flexibility
| Organization: | IEC |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60245 details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in applications where high flexibility is required, for example for iron cords.
All cables should comply with the appropriate requirements given in IEC 60245-1 and the individual types of cables should each comply with the particular requirements of this part.
Document History