BSI - BS EN 4612-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 008: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for applications, with jacket and screen (braid) - UV laser printable - Product standard

inactive
Buy Now
Organization: BSI
Publication Date: 31 October 2011
Status: inactive
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

September 30, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 008: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
BS EN 4612-008
October 31, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 008: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.

References

Advertisement