CSA/AM - ANSI Z21.72/CSA 11.2

Portable Type Gas Camp Stoves

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 August 2011
Status: inactive
Page Count: 56
scope:

This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu/hr (3.5 kW) or less per burner for use:

a. With propane, butane, liquefied petroleum gas, and any combination thereof; and

b. Outdoors only.

Stoves and components employing materials or having forms of construction differing from those detailed in these provisions may be examined and tested according to the intent of the provisions and if found to be satisfactorily equivalent, may be given recognition.

This standard applies to stoves constructed entirely of new, unused parts.

All references to psi throughout this standard are to be considered gauge pressures unless otherwise specified.

All accessories recommended by the manufacturer for use with appliances certified to this standard shall be supplied and evaluated with the appliance.

If a value for, measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification, except as noted in 1.14.1 and 1.15.4.

Exhibit A, Items Unique to Canada, contains provisions that are unique to Canada.

Exhibit B, List of Reference Standards, contains a list of standards specifically referenced in this standard, and sources from which these standards may be obtained.

Document History

January 1, 2019
Portable Type Gas Camp Stoves
This Standard applies to portable type gas camp stoves (hereinafter referred to as “appliance” or “stove”) having input ratings of 15,000 Btu/hr (4.4 kW) or less per burner for use: a) with propane...
January 1, 2016
Portable Type Gas Camp Stoves
A description is not available for this item.
ANSI Z21.72/CSA 11.2
August 1, 2011
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu/hr (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas, and any...
March 1, 2002
Portable Type Gas Camp Stoves
A description is not available for this item.
November 1, 2001
Portable Type Gas Camp Stoves
PREFACE: The standards set forth herein apply to the first edition of the standard for Portable Type Gas Camp Stoves, ANSI Z21.72-2000. CSA 11.2-2000, and superseded corresponding standards therein....
February 1, 2000
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu per hour (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas and any...
January 1, 2000
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu per hour (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas and any...
January 1, 1984
Portable Camp Cook Stoves for Use with Propane Gas
PREFACE The standards set forth herein apply to the first edition of the standard for Portable Camp Cook Stoves for Use With Propane Gas, ANSI Z21.72-1982, and superesede corresponding standards...
January 1, 1982
Portable Camp Cook Stoves for Use with Propane Gas
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable camp cook stoves for use with propane gas. It is...

References

Advertisement