CSA/AM - ANSI Z21.72/CSA 11.2

Portable Type Gas Camp Stoves

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 November 2001
Status: inactive
Page Count: 58
scope:

PREFACE: The standards set forth herein apply to the first edition of the standard for Portable Type Gas Camp Stoves, ANSI Z21.72-2000. CSA 11.2-2000, and superseded corresponding standards therein. Following their preparation by the supervising subcommittee, they were accepted by ANSI, and the Iterprovincial Gas Advisory Council, and subsequently approved.

NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.

Document History

January 1, 2019
Portable Type Gas Camp Stoves
This Standard applies to portable type gas camp stoves (hereinafter referred to as “appliance” or “stove”) having input ratings of 15,000 Btu/hr (4.4 kW) or less per burner for use: a) with propane...
January 1, 2016
Portable Type Gas Camp Stoves
A description is not available for this item.
August 1, 2011
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu/hr (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas, and any...
March 1, 2002
Portable Type Gas Camp Stoves
A description is not available for this item.
ANSI Z21.72/CSA 11.2
November 1, 2001
Portable Type Gas Camp Stoves
PREFACE: The standards set forth herein apply to the first edition of the standard for Portable Type Gas Camp Stoves, ANSI Z21.72-2000. CSA 11.2-2000, and superseded corresponding standards therein....
February 1, 2000
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu per hour (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas and any...
January 1, 2000
Portable Type Gas Camp Stoves
This standard applies to portable type gas camp stoves, having input ratings of 12,000 Btu per hour (3.5 kW) or less per burner for use: a. With propane, butane, liquefied petroleum gas and any...
January 1, 1984
Portable Camp Cook Stoves for Use with Propane Gas
PREFACE The standards set forth herein apply to the first edition of the standard for Portable Camp Cook Stoves for Use With Propane Gas, ANSI Z21.72-1982, and superesede corresponding standards...
January 1, 1982
Portable Camp Cook Stoves for Use with Propane Gas
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable camp cook stoves for use with propane gas. It is...
Advertisement