CEN - EN 4612-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

inactive
Organization: CEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft at operating temperatures between − 65 °C and 150 °C operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for air frame use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall tale precedence.

Document History

September 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
This document specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables crosslinked ethylene tetra fluoro ethylene co-polymer (XLETFE) family for...
EN 4612-007
October 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...

References

Advertisement