DIN EN 61970-456
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1099/CDV:2010); English version FprEN 61970-456:2010
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This standard, IEC 61970-456, is a member of the Part 450 - 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between control centers and/or control center components.
The purpose of this document is to rigorously define the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications that produce a steady-state solution of a power network, under a set of use cases which are included informatively in this standard.
This standard is intended for two distinct audiences, data producers and data recipients, and may be read from those two perspectives. From the standpoint of model export software used by a data producer, the standard describes how a producer may describe an instance of a network case in order to make it available to some other program. From the standpoint of a consumer, the standard describes what that importing software must be able to interpret in order to consume solution cases.
There are many different use cases for which use of this standard is expected and they differ in the way that the standard will be applied in each case. Implementers should consider what use cases they wish to cover in order to know the extent of different options they must cover. As an example, this standard will be used in some cases to exchange starting conditions rather than solved conditions, so if this is an important use case, it means that a consumer application needs to be able to handle an unsolved state as well as one which has met some solution criteria.
Document History