DIN EN 61970-456/A1
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1475/CDV:2014); English version EN 61970-456:2013/FprA1:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
March 1, 2019
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 61970-456:2013/A1:2015); English version EN 61970-456:2013/A1:2016
A description is not available for this item.
DIN EN 61970-456/A1
November 1, 2014
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1475/CDV:2014); English version EN 61970-456:2013/FprA1:2014
A description is not available for this item.
April 1, 2014
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 61970-456:2013); English version EN 61970-456:2013
This part of IEC 61970 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
October 1, 2011
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1099/CDV:2010); English version FprEN 61970-456:2010
This standard, IEC 61970-456, is a member of the Part 450 - 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...