DS/EN ISO 15792-1/A1
Welding consumables – Test methods – Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys
| Organization: | DS |
| Publication Date: | 11 November 2011 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This part of ISO 15792 specifies the preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes, in arc welding of steel, nickel and nickel alloys. This standard is not applicable to single- or two-pass welding or fillet welding. For these cases, EN ISO 15792-2 and EN ISO 15792-3 apply.
Document History