DS/EN ISO 15792-1
Welding consumables – Test methods – Part 1: Preparation of all-weld metal test pieces and specimens in steel, nickel and nickel alloys (ISO 15792-1:2020)
| Organization: | DS |
| Publication Date: | 21 September 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies the preparation of test pieces and specimens for all-weld metal tests in steel, nickel and nickel alloys. The test pieces and specimens are used to determine the mechanical properties of all-weld metal where required by consumable classification standards or for other purposes, in arc welding of steel, nickel and nickel alloys. This document is not applicable to single- or two-run welding or fillet welding. For these cases, ISO 15792‑2 and ISO 15792‑3 apply.
Document History