DSF/PREN ISO 15792-1
Welding consumables – Test methods – Part 1: Test methods for all-weld metal test specimens in steel, nickel and nickel alloys (ISO/DIS 15792-1:2019)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies the preparation of test pieces and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes, in arc welding of steel, nickel and nickel alloys. This document is not applicable to single- or two-run welding or fillet welding. For these cases, ISO 15792-2 and ISO 15792-3 apply.
Document History