DS/EN 1997-2

Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 June 2011
Status: active
Page Count: 403
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Elements of buildings in general): 91.060.01
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (91.070.70): 91.070.70
scope:

EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements for a number of commonly used laboratory and field tests; - interpretation and evaluation of test results; - derivation of values of geotechnical parameters and coefficients.

Document History

National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This national annex (NA) is a revision of EN 1997-2 DK NA:2011 and replaces the latter on 2013-05-15. During a transition period until 2013-09-01, this National Annex as well as the previous...
May 15, 2013
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
June 30, 2011
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
DS/EN 1997-2
June 29, 2011
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements for...
June 16, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...
June 14, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...
Advertisement