DS/EN 1997-2 DK NA ENGLISH

National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing

inactive, Most Current
Organization: DS
Publication Date: 19 June 2015
Status: inactive
Page Count: 9
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (91.070.70): 91.070.70
scope:

This National Annex lays down the conditions for the implementation of the Eurocode.

Document History

DS/EN 1997-2 DK NA ENGLISH
June 19, 2015
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This national annex (NA) is a revision of EN 1997-2 DK NA:2011 and replaces the latter on 2013-05-15. During a transition period until 2013-09-01, this National Annex as well as the previous...
May 15, 2013
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
June 30, 2011
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
June 29, 2011
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements for...
June 16, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...
June 14, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...
Advertisement