DS/EN 1997-2 DK NA
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
inactive
| Organization: | DS |
| Publication Date: | 30 June 2011 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (91.070.70): | 91.070.70 |
scope:
This National Annex lays down the conditions for the implementation of the Eurocode.
Document History
June 19, 2015
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
February 11, 2014
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This national annex (NA) is a revision of EN 1997-2 DK NA:2011 and replaces the latter on 2013-05-15. During a transition period until 2013-09-01, this National Annex as well as the previous...
May 15, 2013
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
DS/EN 1997-2 DK NA
June 30, 2011
National Annex to Eurocode 7: Geotechnical design – Part 2: Ground investigation and testing
This National Annex lays down the conditions for the implementation of the Eurocode.
June 29, 2011
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements for...
June 16, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...
June 14, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
(1) EN 1997-2 is intended to be used in conjunction with EN 1997-1 and provides rules supplementary to EN 1997-1 related to: - planning and reporting of ground investigations; - general requirements...