DLA - DSCC-VID-V62/03662 REV A

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 February 2006
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C and of -55°C to +125°C.

Document History

December 10, 2018
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
June 22, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
DSCC-VID-V62/03662 REV A
February 22, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C and of -55°C to +125°C.
September 2, 2003
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement