DLA - DSCC-VID-V62/03662
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 2 September 2003 |
| Status: | inactive |
| Page Count: | 12 |
Document History
December 10, 2018
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
June 4, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
June 22, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C for device 01, and of -55°C to...
February 22, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance hex Schmitt-trigger inverter microcircuit, with an operating temperature range of -40°C to +105°C and of -55°C to +125°C.
DSCC-VID-V62/03662
September 2, 2003
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, HEX SCHMITT-TRIGGER INVERTER, MONOLITHIC SILICON
A description is not available for this item.