CENELEC - EN 60794-2-10

Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables

inactive
Organization: CENELEC
Publication Date: 1 October 2011
Status: inactive
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered by this standard.

For the cables intended for installation in industrial applications specified in ISO/IEC 24702, MICE specifications may be additionally required.

Document History

April 1, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
EN 60794-2-10
October 1, 2011
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...
February 1, 2003
Optical fibre cables Part 2-10: Indoor cables - Family specification for simplex and duplex cables
A description is not available for this item.

References

Advertisement