IEC TR 62362

Selection of optical fibre cable specifications relative to mechanical, ingress, climatic or electromagnetic characteristics – Guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2020
Status: active
Page Count: 24
ICS Code (Fibres and cables): 33.180.10
scope:

The purpose of this document is to provide information on the specification of optical fibre cables with respect to the mechanical, ingress, climatic and chemical or electromagnetic characteristics (MICE) as classified in ISO/IEC 11801-1.

In this classification system, each letter of the four initials of the acronym are subscripted with a value from one to three to indicate different severities. The current attributes and severities are found in Annex A.

 

Document History

IEC TR 62362
September 1, 2020
Selection of optical fibre cable specifications relative to mechanical, ingress, climatic or electromagnetic characteristics – Guidance
The purpose of this document is to provide information on the specification of optical fibre cables with respect to the mechanical, ingress, climatic and chemical or electromagnetic characteristics...
May 1, 2010
Selection of optical fibre cable specifications relative to mechanical, ingress, climatic or electromagnetic characteristics – Guidance
The purpose of this guidance is to provide information on the specification of optical fibre cables with respect to the mechanical, ingress, climatic or electromagnetic characteristics (MICE) as...

References

Advertisement