CENELEC - EN IEC 60794-2-10
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document.
For cables intended for installation in industrial applications specified in ISO/IEC 11801-1, MICE specifications can be additionally required (see Clause B.2).
Document History
EN IEC 60794-2-10
April 1, 2023
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
October 1, 2011
Optical fibre cables - Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...
February 1, 2003
Optical fibre cables Part 2-10: Indoor cables - Family specification for simplex and duplex cables
A description is not available for this item.