BSI - BS EN 4612-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for for open applications, with jacket and screen (braid) - UV laser printable - Product standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
August 31, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
BS EN 4612-004
October 31, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.