DSF/prEN 50288-3-2

Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area and data centre cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems. The electrical, mechanical, transmission and environmental performance characteristics of the unscreened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1 which contains the essential provisions for its application.

Document History

June 28, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-3-2 is a sectional specification for unscreened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal...
December 16, 2003
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
November 1, 2001
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterized up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, intended for work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-3-3 is a sectional specification for unscreened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal...
DSF/prEN 50288-3-2
Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
Advertisement