DS/EN 50288-3-2
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterized up to 100 MHz - Work area and patch cord cables
| Organization: | DS |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This sectional specification covers unscreened cables, characterised up to 100 MHz, intended for work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems. This sectional specification is to be read in conjunction with EN 50288-1, the generic specification for multi-element metallic cables used in analogue and digital communication and control, which contains the essential provisions for its application.
Document History