DSF/FprEN 50288-3-2

Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

EN 50288-3-3 is a sectional specification for unscreened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area and data centre cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems.This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics of the cables, when tested in accordance with the referenced test methods..This sectional specification is to be read in conjunction with EN 50288-1 which contains the essential provisions for its application.The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communication systems. These cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains.

Document History

June 28, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-3-2 is a sectional specification for unscreened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal...
December 16, 2003
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
November 1, 2001
Multi-element metallic cables used in analogue and digital communication and control - Part 3-2: Sectional specification for unscreened cables characterized up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, intended for work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
DSF/FprEN 50288-3-2
Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-3-3 is a sectional specification for unscreened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal...
Multi-element metallic cables used in analogue and digital communication and control -- Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
Advertisement