DIN EN ISO 11591

Small craft, engine-driven - Field of vision from helm position (ISO 11591:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2011
Status: inactive
Page Count: 17
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.

It is not applicable to:

- tiller-steered craft with maximum speed less than 10 knots;

- sailing craft.

NOTE Small engine driven craft can be operated in a manner and at certain speeds causing trim angles such that vision forward is temporarily obscured. This International Standard cannot assure that a craft can be operated without some temporary loss of vision from the helm position while operating at high trim angles during the transition from displacement to planing mode.

Document History

May 1, 2023
Small craft - Field of vision from the steering position (ISO 11591:2020 + Amd 1:2022) (includes Amendment :2023)
A description is not available for this item.
April 1, 2022
Small craft - Field of vision from the steering position - Amendment 1 (ISO 11591:2020/DAM 1:2022); German and English version EN ISO 11591:2020/prA1:2022
A description is not available for this item.
January 1, 2021
Small craft - Field of vision from the steering position (ISO 11591:2020)
A description is not available for this item.
July 1, 2020
Small craft - Field of vision from the steering position (ISO/FDIS 11591:2020); German and English version prEN ISO 11591:2020
A description is not available for this item.
October 1, 2019
Small craft - Field of vision from the steering position (ISO 11591:2019)
A description is not available for this item.
DIN EN ISO 11591
December 1, 2011
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2011)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
September 1, 2001
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2000); English version of DIN EN ISO 11591
A description is not available for this item.

References

Advertisement