DIN EN ISO 11591/A1
Small craft - Field of vision from the steering position - Amendment 1 (ISO 11591:2020/DAM 1:2022); German and English version EN ISO 11591:2020/prA1:2022
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2022 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
Document History
May 1, 2023
Small craft - Field of vision from the steering position (ISO 11591:2020 + Amd 1:2022) (includes Amendment :2023)
A description is not available for this item.
DIN EN ISO 11591/A1
April 1, 2022
Small craft - Field of vision from the steering position - Amendment 1 (ISO 11591:2020/DAM 1:2022); German and English version EN ISO 11591:2020/prA1:2022
A description is not available for this item.
January 1, 2021
Small craft - Field of vision from the steering position (ISO 11591:2020)
A description is not available for this item.
July 1, 2020
Small craft - Field of vision from the steering position (ISO/FDIS 11591:2020); German and English version prEN ISO 11591:2020
A description is not available for this item.
October 1, 2019
Small craft - Field of vision from the steering position (ISO 11591:2019)
A description is not available for this item.
December 1, 2011
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2011)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.
It is not applicable...
September 1, 2001
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2000); English version of DIN EN ISO 11591
A description is not available for this item.