DIN EN ISO 11591

Small craft - Field of vision from the steering position (ISO 11591:2020)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2021
Status: active
Page Count: 14
ICS Code (Small craft): 47.080

Document History

May 1, 2023
Small craft - Field of vision from the steering position (ISO 11591:2020 + Amd 1:2022) (includes Amendment :2023)
A description is not available for this item.
April 1, 2022
Small craft - Field of vision from the steering position - Amendment 1 (ISO 11591:2020/DAM 1:2022); German and English version EN ISO 11591:2020/prA1:2022
A description is not available for this item.
DIN EN ISO 11591
January 1, 2021
Small craft - Field of vision from the steering position (ISO 11591:2020)
A description is not available for this item.
July 1, 2020
Small craft - Field of vision from the steering position (ISO/FDIS 11591:2020); German and English version prEN ISO 11591:2020
A description is not available for this item.
October 1, 2019
Small craft - Field of vision from the steering position (ISO 11591:2019)
A description is not available for this item.
December 1, 2011
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2011)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
September 1, 2001
Small craft, engine-driven - Field of vision from helm position (ISO 11591:2000); English version of DIN EN ISO 11591
A description is not available for this item.

References

Advertisement