ASTM International - ASTM B443-00(2014)
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification2 covers rolled nickel-chromium-moly
1.1.1 Alloy UNS N06625 products are furnished in two grades of different heat-treated conditions:
1.1.1.1 Grade 1 (Annealed)-Material is normally employed in service temperatures up to 1100°F (593°C).
1.1.1.2 Grade 2 (Solution Annealed)-Material is normally employed in service temperatures above 1100°F (593°C) when resistance to creep and rupture is required.
Note 1: Hot-working or reannealing may change properties significantly, depending on working history and temperatures.
1.1.2 Alloy UNS N06219 is supplied in solution annealed condition only.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers rolled nickel-chromium-moly
Document History