ASTM International - ASTM F879-15

Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060 through 0.625 in. intended for use in applications requiring general corrosion resistance.

1.2 Two groups of austenitic stainless steel alloys and three conditions are covered. See Table 1 and Table 2.

(A) Actual full-size testing of condition CW and CW1 may result in decreased tensile strength because of the head configuration (see Table 3). For fasteners with nominal thread diameters larger than 0.625 in., the mechanical properties shall be agreed upon between the user and manufacturer.(B) Core hardness is only required when full-size product testing cannot be accomplished.(C) D denotes nominal thread size. (A) 304J3 from JIS G 4309.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the chemical and mechanical requirements for stainless steel metric hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread M 3... View More

Document History

June 1, 2023
Standard Specification for Stainless Steel Socket Button, Low and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS), flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
April 1, 2020
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
ASTM F879-15
May 1, 2015
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
June 1, 2012
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
May 1, 2010
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
May 1, 2008
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
October 10, 2002
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
June 10, 2002
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
October 10, 2001
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
October 10, 2001
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
Advertisement