ISO 3376
Leather — Physical and mechanical tests — Determination of tensile strength and percentage elongation
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
Document History
ISO 3376
May 1, 2020
Leather — Physical and mechanical tests — Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
December 15, 2011
Leather — Physical and mechanical tests — Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
December 15, 2002
Leather Physical and mechanical tests Determination of tensile strength and percentage extension
A description is not available for this item.
January 1, 1976
Leather - Determination of Tensile Strength and Elongation First Edition; (PNS 973: 1990)
A description is not available for this item.